Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SCFL42100
SCFL42100
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 12-280V
Manufacturer:
Celduc Inc
Datasheet:
SCFL42100 Datasheet
History Price: $61.32105
In Stock: 40200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SCFL42100 vs SCF62160
Part No
SCFL42100
SCF62160
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
24VDC
Voltage - Load
12 V ~ 280 V
24 V ~ 600 V
Load Current
25 A
25 A
Termination Style
Quick Connect, Disconnect
Quick Connect, Disconnect
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-