SC862110
SC862110
Active
Description:  SSR RELAY SPST-NO 25A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SC862110 Datasheet
History Price: $96.24053
In Stock: 42600
SC862110 vs SC844110
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
5 ~ 30VDC
4 ~ 30VDC
Voltage - Load
24 V ~ 520 V
12 V ~ 280 V
Load Current
25 A
40 A
Termination Style
-
-
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-