☰
RTB14006
RTB14006
Active
Description:  RELAY GEN PURPOSE SPDT 12A 6V
Manufacturer:  TE Connectivity
Datasheet:   RTB14006 Datasheet
History Price: $2.94112
In Stock: 1040
RTB14006 vs RTB14005F
Series
RT1, SCHRACK
RT1
Packaging
Tube
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
6VDC
5VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
0:00:00
0:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
66.7 mA
80.6 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
Class F
Class F
Must Operate Voltage
4.2 VDC
3.5 VDC
Must Release Voltage
0.6 VDC
0.5 VDC
Operating Temperature
8 ms
8 ms
Contact Material
6 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)