RT33K048
RT33K048
Active
Description:  RELAY GEN PURPOSE SPST 16A 48V
Manufacturer:  TE Connectivity
Datasheet:   RT33K048 Datasheet
History Price: $4.63
In Stock: 9400
RT33K048 vs RT334005
Part No
Series
RT1, Inrush, SCHRACK
RT1, SCHRACK
Packaging
Tube,Tray
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
48VDC
5VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
8.7 mA
80.6 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
33.6 VDC
3.5 VDC
Must Release Voltage
4.8 VDC
0.5 VDC
Operating Temperature
9 ms
8 ms
Contact Material
6 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)