RT314F05
RT314F05
Active
Description:  RELAY GEN PURPOSE SPDT 16A 5V
Manufacturer:  TE Connectivity
Datasheet:   RT314F05 Datasheet
History Price: $8.17
In Stock: 37400
RT314F05 vs RT314524
Part No
Series
RT1 Bistable, SCHRACK
RT1, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
24VAC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
119 mA
-
Coil Type
Latching, Dual Coil
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
3.5 VDC
18 VAC
Must Release Voltage
-
3.6 VAC
Operating Temperature
10 ms
8 ms
Contact Material
10 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)