RT314A24
RT314A24
Active
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   RT314A24 Datasheet
History Price: $7.49
In Stock: 6300
RT314A24 vs RT3SN-12V
Series
RT1 Bistable, SCHRACK
RT-3
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Coil Voltage
24VDC
12VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A) x 4
Contact Rating (Current)
16 A
3:00:00
Switching Voltage
400VAC - Max
250VAC, 30VDC - Max
Coil Current
16.7 mA
9.2 mA
Coil Type
Latching, Single Coil
Non Latching
Features
-
Lighted Indicator, Socket Included
Termination Style
PC Pin
Screw Terminal
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
Class F
-
Must Operate Voltage
16.8 VDC
8.4 VDC
Must Release Voltage
-
0.6 VDC
Operating Temperature
10 ms
-
Contact Material
10 ms
-
Relay Type
-40℃ ~ 85℃
-20℃ ~ 55℃
Operate Time
Silver Nickel (AgNi)
-