RT314A24
RT314A24
Active
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   RT314A24 Datasheet
History Price: $7.49
In Stock: 6300
RT314A24 vs RT314018
Part No
Series
RT1 Bistable, SCHRACK
RT1, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
18VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
16.7 mA
22.2 mA
Coil Type
Latching, Single Coil
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
16.8 VDC
12.6 VDC
Must Release Voltage
-
1.8 VDC
Operating Temperature
10 ms
8 ms
Contact Material
10 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)