RSB2A080P7S
RSB2A080P7S
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB2A080P7S Datasheet
History Price: $18.42
In Stock: 3000
RSB2A080P7S vs RSB2A080M7PV
Series
Harmony
Harmony
Packaging
Box
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC
220VAC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
8:00:00
Switching Voltage
400VAC, 300VDC - Max
250VAC, 28VDC - Max
Coil Current
3200VA, 2400W
2000VA, 224W
Coil Type
6 mA
7.3 mA
Features
Non Latching
Non Latching
Termination Style
-
Lighted Indicator
Seal Rating
Screw Terminal
Screw Terminal
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
184 VAC
176 VAC
Operating Temperature
34.5 VAC
33 VAC
Contact Material
12 ms
20 ms
Relay Type
10 ms
20 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃