RSB2A080P7S
RSB2A080P7S
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB2A080P7S Datasheet
History Price: $18.42
In Stock: 3000
RSB2A080P7S vs RSB1SOC24D
Series
Harmony
Harmony
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC
24VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
0:00:00
Switching Voltage
400VAC, 300VDC - Max
250VDC - Max
Coil Current
3200VA, 2400W
3000VA
Coil Type
6 mA
16.7 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
Screw Terminal
Screw Terminal
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
184 VAC
19.2 VDC
Operating Temperature
34.5 VAC
2.4 VDC
Contact Material
12 ms
20 ms
Relay Type
10 ms
20 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 85℃