RSB2A080B7S
RSB2A080B7S
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB2A080B7S Datasheet
History Price: $18.42
In Stock: 18800
RSB2A080B7S vs RSB1A120JDS
Series
Harmony
Harmony
Packaging
Box
Box
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC
12VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
0:00:00
Switching Voltage
400VAC, 300VDC - Max
400VAC, 300VDC - Max
Coil Current
3200VA, 2400W
33.3 mA
Coil Type
60 mA
Non Latching
Features
Non Latching
-
Termination Style
-
Screw Terminal
Seal Rating
Screw Terminal
-
Coil Insulation
-
-
Must Operate Voltage
-
9.6 VDC
Must Release Voltage
19.2 VAC
1.2 VDC
Operating Temperature
3.6 VAC
4 ms
Contact Material
12 ms
9 ms
Relay Type
10 ms
-40℃ ~ 70℃
Operate Time
-40℃ ~ 70℃
Silver Nickel (AgNi)