RSB1A160P7
RSB1A160P7
Active
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB1A160P7 Datasheet
History Price: $8.69
In Stock: 7800
RSB1A160P7 vs RSB1A160BDS
Series
Harmony
Harmony
Packaging
Box
Box
Status
Active
Obsolete
Mounting Type
Socketable
DIN Rail
Coil Voltage
230VAC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC, 300VDC - Max
400VAC, 300VDC - Max
Coil Current
4000VA, 4800W
6400VA, 4800W
Coil Type
7 mA
16.7 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
Plug In
Screw Terminal
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
184 VAC
19.2 VDC
Operating Temperature
34.5 VAC
2.4 VDC
Contact Material
20 ms
4 ms
Relay Type
20 ms
9 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃