RSB1A160JDS
RSB1A160JDS
Obsolete
Description:  RELAY+SOCKET 250VAC 16A RSB
Manufacturer:  Schneider Electric
Datasheet:   RSB1A160JDS Datasheet
History Price: Obsolete
In Stock: 2300
RSB1A160JDS vs RSB2A080M7PV
Series
Harmony
Harmony
Packaging
Box
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
12VDC
220VAC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
16 A
8:00:00
Switching Voltage
250VAC, 28VDC - Max
250VAC, 28VDC - Max
Coil Current
4000VA, 448W
2000VA, 224W
Coil Type
33.3 mA
7.3 mA
Features
Non Latching
Non Latching
Termination Style
-
Lighted Indicator
Seal Rating
Spring Terminal
Screw Terminal
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
9.6 VDC
176 VAC
Operating Temperature
1.2 VDC
33 VAC
Contact Material
9 ms
20 ms
Relay Type
4 ms
20 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃