RSB1A160B7S
RSB1A160B7S
Obsolete
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB1A160B7S Datasheet
History Price: $18.42
In Stock: 48000
RSB1A160B7S vs RSB2A080E7
Series
Harmony
Harmony
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
DIN Rail
Socketable
Coil Voltage
24VAC
48VAC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
16 A
8:00:00
Switching Voltage
400VAC, 300VDC - Max
250VAC, 300VDC - Max
Coil Current
60 mA
2000VA, 2240W
Coil Type
Non Latching
31.2 mA
Features
-
Non Latching
Termination Style
Screw Terminal
-
Seal Rating
-
Plug In
Coil Insulation
-
-
Must Operate Voltage
19.2 VAC
-
Must Release Voltage
3.6 VAC
38.4 VAC
Operating Temperature
12 ms
7.2 VAC
Contact Material
10 ms
20 ms
Relay Type
-40℃ ~ 70℃
20 ms
Operate Time
Silver Nickel (AgNi)
-40℃ ~ 70℃