RR1BA-USDC6V
RR1BA-USDC6V
Active
Description:  RELAY SIDE MOUNT SPDT 10A 6VDC
Manufacturer:  IDEC
History Price: $16.49
In Stock: 29500
RR1BA-USDC6V vs RR1BA-USDC110V
Manufacturer
Series
RR
RR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
6VDC
110VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
240 mA
13 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
4.8 VDC
88 VDC
Must Release Voltage
0.6 VDC
11 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 40℃
-25℃ ~ 40℃
Operate Time
Silver (Ag)
Silver (Ag)