RR1BA-UAC12V
RR1BA-UAC12V
Active
Description:  RELAY PLUG-IN SPDT 10A 12VAC
Manufacturer:  IDEC
History Price: $15.73
In Stock: 3200
RR1BA-UAC12V vs RR1BA-USDC24V
Manufacturer
Series
RR
RR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Chassis Mount
Coil Voltage
12VAC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
210 mA
60 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9.6 VAC
19.2 VDC
Must Release Voltage
3.6 VAC
2.4 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 40℃
-25℃ ~ 40℃
Operate Time
Silver (Ag)
Silver (Ag)