☰
RM202012
RM202012
Obsolete
Description:  RELAY GEN PURPOSE DPDT 16A 12V
Manufacturer:  TE Connectivity
Datasheet:   RM202012 Datasheet
History Price: Obsolete
In Stock: 8790
RM202012 vs RM232012
Part No
Series
RM, SCHRACK
RM, SCHRACK
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Mounting Type
Socketable
Chassis Mount
Coil Voltage
12VDC
12VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
440VAC - Max
440VAC - Max
Coil Current
109 mA
109.1 mA
Coil Type
Non Latching
Non Latching
Features
Mechanical Indicator
Mechanical Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
Class B
Must Operate Voltage
9 VDC
9 VDC
Must Release Voltage
1.2 VDC
1.2 VDC
Operating Temperature
15 ms
15 ms
Contact Material
10 ms
10 ms
Relay Type
-45℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Nickel (AgNi)