RH3V2-ULDC24V
RH3V2-ULDC24V
Active
Description:  RELAY PCB 3PDT 10A 24VDC
Manufacturer:  IDEC
History Price: $18.6
In Stock: 10430
RH3V2-ULDC24V vs RH3B-UAC120V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
24VDC
120VAC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
120VAC, 30VDC - Max
Coil Current
60 mA
14.2 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
-
Termination Style
PC Pin
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
19.2 VDC
96 VAC
Must Release Voltage
2.4 VDC
36 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)