RH3V2-UAC6V
RH3V2-UAC6V
Active
Description:  RELAY PCB 3PDT 10A 6VAC
Manufacturer:  IDEC
Datasheet:   RH3V2-UAC6V Datasheet
History Price: $15.99
In Stock: 44500
RH3V2-UAC6V vs RH3V2-UAC240V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
6VAC
240VAC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
280 mA
7.1 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
4.8 VAC
192 VAC
Must Release Voltage
1.8 VAC
72 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)