RH3B-UTDC110V
RH3B-UTDC110V
Active
Description:  RELAY TOPMOUNT 3PDT 10A 110VDC
Manufacturer:  IDEC
History Price: $18.41
In Stock: 45700
RH3B-UTDC110V vs RH3B-ULCDC24V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Socketable
Coil Voltage
110VDC
24VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
120VAC, 30VDC - Max
Coil Current
12.8 mA
60 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Test Button
Termination Style
Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
88 VDC
19.2 VDC
Must Release Voltage
11 VDC
2.4 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)