RH3B-UTAC120V
RH3B-UTAC120V
Active
Description:  RELAY TOPMOUNT 3PDT 10A 120VAC
Manufacturer:  IDEC
History Price: $16.8
In Stock: 16345
RH3B-UTAC120V vs RH3B-ULDC6V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Socketable
Coil Voltage
120VAC
6VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
14.2 mA
240 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator
Termination Style
Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
96 VAC
4.8 VDC
Must Release Voltage
36 VAC
0.6 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)