RH3B-ULDC24V
RH3B-ULDC24V
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 24V
Manufacturer:  IDEC
History Price: $19.93
In Stock: 28000
RH3B-ULDC24V vs RH3B-ULCDC110V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
24VDC
110VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
120VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
60 mA
12.8 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
Lighted Indicator, Test Button
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
19.2 VDC
88 VDC
Must Release Voltage
2.4 VDC
11 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)