RH3B-ULDC110V
RH3B-ULDC110V
Active
Description:  RELAY PLUG-IN 3PDT 10A 110VDC
Manufacturer:  IDEC
History Price: $20.06
In Stock: 15270
RH3B-ULDC110V vs RH3B-ULCDC12V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
110VDC
12VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
12.8 mA
120 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
Lighted Indicator, Test Button
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
88 VDC
9.6 VDC
Must Release Voltage
11 VDC
1.2 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)