RH3B-ULCAC230V
RH3B-ULCAC230V
Active
Description:  RELAY PLUG-IN 3PDT 10A 230VAC
Manufacturer:  IDEC
History Price: $19.92
In Stock: 33550
RH3B-ULCAC230V vs RH3V2-UAC6V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
230VAC
6VAC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
-
280 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Test Button
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
184 VAC
4.8 VAC
Must Release Voltage
69 VAC
1.8 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)