RH2V2-ULD-DC12V
RH2V2-ULD-DC12V
Active
Description:  RELAY PCB DPDT 10A 12VDC
Manufacturer:  IDEC
History Price: $17.99
In Stock: 29700
RH2V2-ULD-DC12V vs RH2B-ULCAC24V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
12VDC
24VAC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
75 mA
50 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator
Lighted Indicator, Test Button
Termination Style
PC Pin
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9.6 VDC
19.2 VAC
Must Release Voltage
1.2 VDC
7.2 VAC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)