RH2V2-UD-DC12V
RH2V2-UD-DC12V
Active
Description:  RELAY PCB DPDT 10A 12VDC
Manufacturer:  IDEC
History Price: $15.33
In Stock: 18700
RH2V2-UD-DC12V vs RH2V2-ULDC12V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
75 mA
75 mA
Coil Type
Non Latching
Non Latching
Features
Diode
Lighted Indicator
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9.6 VDC
9.6 VDC
Must Release Voltage
1.2 VDC
1.2 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)