RH2B-ULD-DC24V
RH2B-ULD-DC24V
Active
Description:  RELAY GEN PURPOSE DPDT 10A 24V
Manufacturer:  IDEC
History Price: $19.27
In Stock: 29000
RH2B-ULD-DC24V vs RH2V2-ULAC24V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
24VDC
24VAC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
37 mA
50 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator
Lighted Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
19.2 VDC
19.2 VAC
Must Release Voltage
2.4 VDC
7.2 VAC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)