RH1V2-ULDC12V
RH1V2-ULDC12V
Active
Description:  RELAY PCB SPDT 10A 12VDC
Manufacturer:  IDEC
History Price: $15.13
In Stock: 14200
RH1V2-ULDC12V vs RH1B-ULD-DC24V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
12VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
64 mA
32 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
Diode, Lighted Indicator
Termination Style
PC Pin
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9.6 VDC
19.2 VDC
Must Release Voltage
1.2 VDC
2.4 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)