RH1V2-UCDC6V
RH1V2-UCDC6V
Active
Description:  RELAY PCB SPDT 10A 6VDC
Manufacturer:  IDEC
History Price: $13.35
In Stock: 29795
RH1V2-UCDC6V vs RH1B-UDC12V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
6VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
128 mA
64 mA
Coil Type
Non Latching
Non Latching
Features
Test Button
-
Termination Style
PC Pin
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
4.8 VDC
9.6 VDC
Must Release Voltage
0.6 VDC
1.2 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)