RH1V2-UCDC48V
RH1V2-UCDC48V
Active
Description:  RELAY PCB SPDT 10A 48VDC
Manufacturer:  IDEC
History Price: $13.35
In Stock: 3200
RH1V2-UCDC48V vs RH1V2-ULDC24V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
48VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
18 mA
32 mA
Coil Type
Non Latching
Non Latching
Features
Test Button
Lighted Indicator
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
38.4 VDC
19.2 VDC
Must Release Voltage
4.8 VDC
2.4 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)