Mounting Type
Socketable
Through Hole
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Test Button
Test Button
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
PC Pin
Must Operate Voltage
19.2 VDC
38.4 VDC
Must Release Voltage
2.4 VDC
4.8 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)