RH1B-ULAC120V
RH1B-ULAC120V
Active
Description:  RELAY GEN PURPOSE SPDT 10A 120V
Manufacturer:  IDEC
History Price: $16.61
In Stock: 29300
RH1B-ULAC120V vs RH1B-UD-DC24V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
120VAC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
7.5 mA
32 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
Diode
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
96 VAC
19.2 VDC
Must Release Voltage
36 VAC
2.4 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)