RGC3A60D30KGE
RGC3A60D30KGE
Active
Description:  RELAY SSR 32VDC IN 3PH 600V 30A
Manufacturer:  Carlo Gavazzi
History Price: $366
In Stock: 20300
RGC3A60D30KGE vs RGC1P23AA42E
Series
RGC3
RGC1P
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Proportional Control
Load Current
30 A
43 A
Voltage - Input
5 ~ 32VDC
4 ~ 20mA
Voltage - Load
42 ~ 600V
85 ~ 265V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink