Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Carlo Gavazzi RGC3A60D30KGE
RGC3A60D30KGE
Active
Contactors (Solid State)
Description:
RELAY SSR 32VDC IN 3PH 600V 30A
Manufacturer:
Carlo Gavazzi
Datasheet:
RGC3A60D30KGE Datasheet
History Price: $366
In Stock: 18195
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RGC3A60D30KGE vs RGC1A60D42GEM
Part No
RGC3A60D30KGE
RGC1A60D42GEM
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Carlo Gavazzi
Carlo Gavazzi
Series
RGC3
RGC
Packaging
Bulk
Bulk,Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
30 A
43 A
Voltage - Input
5 ~ 32VDC
4 ~ 32VDC
Voltage - Load
42 ~ 600V
150 ~ 660V
Termination Style
Screw Terminal
Box Lug
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink