Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Carlo Gavazzi RGC3A60A65GGEAF
RGC3A60A65GGEAF
Active
Contactors (Solid State)
Description:
3P -SSC-AC IN-ZC 600V 3X65A 1200
Manufacturer:
Carlo Gavazzi
Datasheet:
RGC3A60A65GGEAF Datasheet
History Price: $621
In Stock: 45900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RGC3A60A65GGEAF vs RGC3A60A20KKE
Part No
RGC3A60A65GGEAF
RGC3A60A20KKE
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Carlo Gavazzi
Carlo Gavazzi
Series
RGC3A
RGC3
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
65 A
20 A
Voltage - Input
20 ~ 275VAC, 24 ~ 190VDC
20 ~ 275VAC, 24 ~ 190VDC
Voltage - Load
42 ~ 660V
42 ~ 600V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink