RGC3A60A65GGEAF
RGC3A60A65GGEAF
Active
Description:  3P -SSC-AC IN-ZC 600V 3X65A 1200
Manufacturer:  Carlo Gavazzi
History Price: $621
In Stock: 45900
RGC3A60A65GGEAF vs RGC1P23V42ED
Series
RGC3A
RGC1P
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Proportional Control
Load Current
65 A
43 A
Voltage - Input
20 ~ 275VAC, 24 ~ 190VDC
24VAC/DC
Voltage - Load
42 ~ 660V
85 ~ 265V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink