RGC2A60A25KKE
RGC2A60A25KKE
Active
Description:  2P -SSC-AC IN-ZC 600V 3X25A 1200
Manufacturer:  Carlo Gavazzi
History Price: $255
In Stock: 34325
RGC2A60A25KKE vs RGC3A60D25KKE
Series
RGC2A
RGC3
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
DPST-NO (2 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
25 A
28 A
Voltage - Input
20 ~ 275VAC, 24 ~ 190VDC
5 ~ 32VDC
Voltage - Load
42 ~ 660V
42 ~ 600V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink