Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Carlo Gavazzi RGC2A60A25KKE
RGC2A60A25KKE
Active
Contactors (Solid State)
Description:
2P -SSC-AC IN-ZC 600V 3X25A 1200
Manufacturer:
Carlo Gavazzi
Datasheet:
RGC2A60A25KKE Datasheet
History Price: $255
In Stock: 10500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RGC2A60A25KKE vs RGC1P48AA42E
Part No
RGC2A60A25KKE
RGC1P48AA42E
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Carlo Gavazzi
Carlo Gavazzi
Series
RGC2A
RGC1P
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
DPST-NO (2 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Proportional Control
Load Current
25 A
43 A
Voltage - Input
20 ~ 275VAC, 24 ~ 190VDC
4 ~ 20mA
Voltage - Load
42 ~ 660V
190 ~ 550V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink