RGC1A60D62KGE
RGC1A60D62KGE
Active
Description:  1P-SSC-DC IN-ZC 600V 65A 1200VP-
Manufacturer:  Carlo Gavazzi
History Price: $176
In Stock: 31800
RGC1A60D62KGE vs RGC3P60AA30E
Series
RGC1A
RGC3P
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Proportional Control
Load Current
65 A
30 A
Voltage - Input
4 ~ 32VDC
4 ~ 20mA
Voltage - Load
42 ~ 660V
180 ~ 660V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink