Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Carlo Gavazzi RGC1A60D62KGE
RGC1A60D62KGE
Active
Contactors (Solid State)
Description:
1P-SSC-DC IN-ZC 600V 65A 1200VP-
Manufacturer:
Carlo Gavazzi
Datasheet:
RGC1A60D62KGE Datasheet
History Price: $176
In Stock: 10670
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RGC1A60D62KGE vs RGC2A60D75GGEDF
Part No
RGC1A60D62KGE
RGC2A60D75GGEDF
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Carlo Gavazzi
Carlo Gavazzi
Series
RGC1A
RGC
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
DPST-NO (2 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
65 A
75 A
Voltage - Input
4 ~ 32VDC
5 ~ 32VDC
Voltage - Load
42 ~ 660V
42 ~ 660V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink