RGC1A23D42KGU
RGC1A23D42KGU
Obsolete
Description:  SSR ZC 230V 43A 800VP
Manufacturer:  Carlo Gavazzi
History Price: Obsolete
In Stock: 32715
RGC1A23D42KGU vs RGC3A60A30KGE
Series
RGC
RGC3
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
43 A
30 A
Voltage - Input
3 ~ 32VDC
20 ~ 275VAC, 24 ~ 190VDC
Voltage - Load
24 ~ 240V
42 ~ 600V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink