RGC1A23A30KGU
RGC1A23A30KGU
Active
Description:  RELAY SSR 275VAC IN 1PH 230V 30A
Manufacturer:  Carlo Gavazzi
History Price: $86
In Stock: 38630
RGC1A23A30KGU vs RGC3P60AA30E
Series
RGC
RGC3P
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Proportional Control
Load Current
30 A
30 A
Voltage - Input
20 ~ 275VAC, 24 ~ 190VDC
4 ~ 20mA
Voltage - Load
24 ~ 240V
180 ~ 660V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink