Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Carlo Gavazzi RGC1A23A30KGU
RGC1A23A30KGU
Active
Contactors (Solid State)
Description:
RELAY SSR 275VAC IN 1PH 230V 30A
Manufacturer:
Carlo Gavazzi
Datasheet:
RGC1A23A30KGU Datasheet
History Price: $86
In Stock: 38630
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RGC1A23A30KGU vs RGC1P48V30ED
Part No
RGC1A23A30KGU
RGC1P48V30ED
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Carlo Gavazzi
Carlo Gavazzi
Series
RGC
RGC1P
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Proportional Control
Load Current
30 A
30 A
Voltage - Input
20 ~ 275VAC, 24 ~ 190VDC
24VAC/DC
Voltage - Load
24 ~ 240V
190 ~ 550V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink