RGC1A23A20KKE
RGC1A23A20KKE
Active
Description:  RELAY SSR 275VAC IN 1PH 230V 23A
Manufacturer:  Carlo Gavazzi
History Price: $68
In Stock: 46900
RGC1A23A20KKE vs RGC1P23V30ED
Series
RGC
RGC1P
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Proportional Control
Load Current
23 A
30 A
Voltage - Input
20 ~ 275VAC, 24 ~ 190VDC
24VAC/DC
Voltage - Load
24 ~ 240V
85 ~ 265V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink