PT580060
PT580060
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 60V
Manufacturer:  TE Connectivity
Datasheet:   PT580060 Datasheet
History Price: $12.22656
In Stock: 48400
PT580060 vs PT570110
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
60VDC
110VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
400VAC - Max
240VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Mechanical Indicator, Test Button
Mechanical Indicator, Test Button
Features
Plug In, Quick Connect - 0.110" (2.8mm)
Plug In, Quick Connect - 0.110" (2.8mm)
Termination Style
-
-
Seal Rating
Class F
-
Coil Insulation
45 VDC
82.5 VDC
Must Operate Voltage
6 VDC
11 VDC
Must Release Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
12.4 mA
6.8 mA
Operate Time
15 ms
15 ms