PT570548
PT570548
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 48V
Manufacturer:  TE Connectivity
Datasheet:   PT570548 Datasheet
History Price: $11.49
In Stock: 26400
PT570548 vs PT580220
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
48VAC
220VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
240VAC - Max
400VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Mechanical Indicator, Test Button
Mechanical Indicator, Test Button
Features
Plug In, Quick Connect - 0.110" (2.8mm)
Plug In, Quick Connect - 0.110" (2.8mm)
Termination Style
-
-
Seal Rating
-
Class F
Coil Insulation
38.4 VAC
165 VDC
Must Operate Voltage
14.4 VAC
22 VDC
Must Release Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
General Purpose
Relay Type
-
3.4 mA
Operate Time
-
15 ms