PT52B012B
PT52B012B
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 6A 12V
Manufacturer:  TE Connectivity
Datasheet:   PT52B012B Datasheet
History Price: Obsolete
In Stock: 3200
PT52B012B vs PT570L24
Series
PTH, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
12VDC
24VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC - Max
240VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
-
Lighted Indicator, Mechanical Indicator, Test Button
Features
PC Pin
Plug In, Quick Connect - 0.110" (2.8mm)
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
9 VDC
18 VDC
Must Operate Voltage
1.2 VDC
2.4 VDC
Must Release Voltage
-45℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
62.5 mA
30.8 mA
Operate Time
20 ms
15 ms