PT52ALN4B
PT52ALN4B
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 6A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT52ALN4B Datasheet
History Price: Obsolete
In Stock: 9900
PT52ALN4B vs PT571012
Series
PTH, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
24VDC
12VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC - Max
240VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Diode, Lighted Indicator
Mechanical Indicator, Test Button
Features
Plug In
PC Pin
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
18 VDC
9 VDC
Must Operate Voltage
2.4 VDC
1.2 VDC
Must Release Voltage
-45℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
30.8 mA
62.5 mA
Operate Time
20 ms
15 ms