PT52A512B
PT52A512B
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 6A 12V
Manufacturer:  TE Connectivity
Datasheet:   PT52A512B Datasheet
History Price: Obsolete
In Stock: 4400
PT52A512B vs PT581730
Series
PTH, SCHRACK
PT, SCHRACK
Packaging
Bulk
Tube,Tray
Status
Obsolete
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
12VAC
230VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC - Max
400VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
-
Mechanical Indicator, Test Button
Features
Plug In
PC Pin
Termination Style
-
-
Seal Rating
-
Class F
Coil Insulation
9.6 VAC
184 VAC
Must Operate Voltage
3.6 VAC
69 VAC
Must Release Voltage
-45℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
General Purpose
Relay Type
83.3 mA
11.8 mA
Operate Time
20 ms
15 ms