Series
PTH, SCHRACK
PT, SCHRACK
Mounting Type
Socketable
Socketable
Coil Voltage
12VAC
230VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC - Max
400VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
-
Mechanical Indicator, Test Button
Features
Plug In
Plug In, Quick Connect - 0.110" (2.8mm)
Coil Insulation
9.6 VAC
184 VAC
Must Operate Voltage
3.6 VAC
69 VAC
Must Release Voltage
-45℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
General Purpose
Relay Type
83.3 mA
11.8 mA