PT2S7LB2
PT2S7LB2
Active
Description:  RELAY GEN PURPOSE DPDT 12A 12V
Manufacturer:  TE Connectivity
Datasheet:   PT2S7LB2 Datasheet
History Price: $33.35
In Stock: 15900
PT2S7LB2 vs PT280524
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
DIN Rail
Socketable
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Screw Terminal
Plug In, Quick Connect - 0.110" (2.8mm)
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)
Coil Current
General Purpose
General Purpose
Coil Type
12VDC
24VAC
Features
400VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Diode, Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Mechanical Indicator, Test Button
Coil Insulation
-
-
Must Operate Voltage
-
Class F
Must Release Voltage
9 VDC
19.2 VAC
Operating Temperature
1.2 VDC
7.2 VAC
Contact Material
15 ms
15 ms
Relay Type
18 ms
10 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃